RS Components, Ltd.
Vices
8296142
Description
RS PRO 60220060100 Vice
Request a Quote
Email Supplier
Description
RS PRO 60220060100 Vice
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Vises |
|
Product Number
|
8296142 |
|
Product Name
|
Vices |
|
Vise Type
|
Drill vice
|
|
Vise Mounting
|
Fixed Base; Screw
|
|
Jaw Opening
|
3.94 inch (100 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Vise Type
Swivel vice
Vise Mounting
Fixed Base; Bolts
Jaw Opening
2.76 inch (70 mm)
View Details
Jaw Opening
2.76 inch (70 mm)
Jaw Width
1.97 inch (50 mm)
Throat Depth
1.5 inch (38 mm)
View Details
Jaw Opening
3.94 inch (100 mm)
Jaw Width
4.09 inch (104 mm)
Throat Depth
1.89 inch (48 mm)
View Details
Jaw Opening
7.87 inch (200 mm)
Weight
39.69 lbs (18 kg)
View Details