RS Components, Ltd. Conduit Fittings 818912

Description
RS PRO 50047-RS Fitting
Request a Quote
Description
RS PRO 50047-RS Fitting
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 818912 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
818912
Conduit Fittings 818912
RS PRO 50047-RS Fitting

RS PRO 50047-RS Fitting

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 818912
Product Name Conduit Fittings
Size 1.36 inch (34.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Brass
View Details
Conduit Fittings - 2650012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.14 inch (29 mm)
Material Nylon; Polyamide
View Details
Conduit Fittings - 2149561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details
Conduit Fittings - 2650006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.6693 inch (17 mm)
Material Nylon; Polyamide
View Details