RS Components, Ltd. Conduit Fittings 2650006

Description
Quick Screw Connector M20/AD21.2 black
Request a Quote
Description
Quick Screw Connector M20/AD21.2 black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 2650006 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
2650006
Conduit Fittings 2650006
Quick Screw Connector M20/AD21.2 black

Quick Screw Connector M20/AD21.2 black

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 2650006
Product Name Conduit Fittings
Size 0.6693 inch (17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.9843 inch (25 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 2149577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.26 inch (32 mm)
Material Nickel plated brass
View Details
Conduit Fittings - 2535242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.26 inch (32 mm)
Material Brass
View Details
Conduit Fittings - 1240069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.9843 inch (25 mm)
Material Stainless; Stainless steel
View Details