RS Components, Ltd. Conduit Fittings 2650012

Description
Metal Quick Screw Connector M32/AD34.5
Request a Quote
Description
Metal Quick Screw Connector M32/AD34.5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 2650012 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
2650012
Conduit Fittings 2650012
Metal Quick Screw Connector M32/AD34.5

Metal Quick Screw Connector M32/AD34.5

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 2650012
Product Name Conduit Fittings
Size 1.14 inch (29 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 2.13 inch (54 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 2149576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details
Conduit Fittings - 8726069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.9843 inch (25 mm)
Material Brass
View Details
Conduit Fittings - 8722152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.7874 inch (20 mm)
Material Nylon; Nylon
View Details