RS Components, Ltd. Masonry Bolts & Anchors 818656

Description
Rapid 5001553 Concrete Anchor
Request a Quote
Description
Rapid 5001553 Concrete Anchor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 818656 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
818656
Masonry Bolts & Anchors 818656
Rapid 5001553 Concrete Anchor

Rapid 5001553 Concrete Anchor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 818656
Product Name Masonry Bolts & Anchors
Thread Size 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 9086707 - RS Components, Ltd.
Specs
Types Galvanised through bolt
Certifications RoHS Certified
Hole Size 0.4724 inch (12 mm)
View Details
Masonry Bolts & Anchors - 9086943 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.3150 inch (8 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 6222155 - RS Components, Ltd.
Specs
Types Drop in anchor
Hole Size 0.7874 inch (20 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Masonry Bolts & Anchors - 8192706 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.3937 inch (10 mm)
Thread Size 0.3150 inch (8 mm)
View Details