RS Components, Ltd. Masonry Bolts & Anchors 9086707

Description
12x100 Throughbolt Hot Dipped Galv
Request a Quote
Description
12x100 Throughbolt Hot Dipped Galv
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 9086707 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
9086707
Masonry Bolts & Anchors 9086707
12x100 Throughbolt Hot Dipped Galv

12x100 Throughbolt Hot Dipped Galv

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 9086707
Product Name Masonry Bolts & Anchors
Types Galvanised through bolt
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 528299 - RS Components, Ltd.
Specs
Types Shield anchor projecting bolt
Thread Size 0.4724 inch (12 mm)
Anchor Length 6.69 inch (170 mm)
View Details
Masonry Bolts & Anchors - 7362572 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.3937 inch (10 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 9086738 - RS Components, Ltd.
Specs
Types Ankerbolt
Hole Size 0.2362 inch (6 mm)
Thread Size 0.2362 inch (6 mm)
View Details
Masonry Bolts & Anchors - 530472 - RS Components, Ltd.
Specs
Types Sleeve anchor loose bolt
Thread Size 0.3150 inch (8 mm)
Anchor Length 3.74 inch (95 mm)
View Details