RS Components, Ltd. Masonry Bolts & Anchors 9086943

Description
8x50 Throughbolt Zinc & Yellow
Request a Quote
Description
8x50 Throughbolt Zinc & Yellow
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 9086943 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
9086943
Masonry Bolts & Anchors 9086943
8x50 Throughbolt Zinc & Yellow

8x50 Throughbolt Zinc & Yellow

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 9086943
Product Name Masonry Bolts & Anchors
Types Through bolt anchor
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1542490 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.4724 inch (12 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Masonry Bolts & Anchors - 279054 - RS Components, Ltd.
Specs
Types Shield anchor projecting bolt
Thread Size 0.3150 inch (8 mm)
Anchor Length 2.95 inch (75 mm)
View Details
Masonry Bolts & Anchors - 9086933 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.7874 inch (20 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Masonry Bolts & Anchors - 530422 - RS Components, Ltd.
Specs
Types Sleeve anchor loose bolt
Thread Size 0.2362 inch (6 mm)
Anchor Length 1.57 inch (40 mm)
View Details