RS Components, Ltd. Masonry Bolts & Anchors 8192706

Description
Loose Fixing Bolt M8 x 60mm
Request a Quote
Description
Loose Fixing Bolt M8 x 60mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 8192706 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
8192706
Masonry Bolts & Anchors 8192706
Loose Fixing Bolt M8 x 60mm

Loose Fixing Bolt M8 x 60mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 8192706
Product Name Masonry Bolts & Anchors
Types Shield anchor loose bolt
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1542489 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.3937 inch (10 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 2776627 - RS Components, Ltd.
Specs
Certifications RoHS Certified
View Details
Masonry Bolts & Anchors - 279054 - RS Components, Ltd.
Specs
Types Shield anchor projecting bolt
Thread Size 0.3150 inch (8 mm)
Anchor Length 2.95 inch (75 mm)
View Details
Masonry Bolts & Anchors - 1542551 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.6299 inch (16 mm)
Thread Size 0.3937 inch (10 mm)
View Details