RS Components, Ltd. 8119228P

Description
EF series shielding sheets can be used for resonance and wave suppression and are effective for suppressing high frequency noise from electronic devices. These flex suppressor sheets from KEMET are constructed from a polymer base with dispersed micron sized magnetic powders. Due to the thin, flexible properties of these sheets, there are virtually no restraints on where you can use them. EFR type flex suppressor sheets come in range of thicknesses and offer high permeability of µ60. These shielding sheets are flame retardant and have a UL 94 V-0 certification Can be cut to any size or shape. Thin and flexible material. Suitable for use in portable equipment. Small installation time required . Resonance wave suppression. Electromagnetic wave suppression Material = Polymer base blended with micron sized magnetic powders Fixing Method = Self-Adhesive Thickness = 0.2mm Length = 240mm Width = 240mm Delivery on production packaging - Box. This product is non-returnable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8119228P - RS Components, Ltd.
Corby, Northants, United Kingdom
EF series shielding sheets can be used for resonance and wave suppression and are effective for suppressing high frequency noise from electronic devices. These flex suppressor sheets from KEMET are constructed from a polymer base with dispersed micron sized magnetic powders. Due to the thin, flexible properties of these sheets, there are virtually no restraints on where you can use them. EFR type flex suppressor sheets come in range of thicknesses and offer high permeability of µ60. These shielding sheets are flame retardant and have a UL 94 V-0 certification Can be cut to any size or shape. Thin and flexible material. Suitable for use in portable equipment. Small installation time required . Resonance wave suppression. Electromagnetic wave suppression Material = Polymer base blended with micron sized magnetic powders Fixing Method = Self-Adhesive Thickness = 0.2mm Length = 240mm Width = 240mm Delivery on production packaging - Box. This product is non-returnable.

EF series shielding sheets can be used for resonance and wave suppression and are effective for suppressing high frequency noise from electronic devices. These flex suppressor sheets from KEMET are constructed from a polymer base with dispersed micron sized magnetic powders. Due to the thin, flexible properties of these sheets, there are virtually no restraints on where you can use them. EFR type flex suppressor sheets come in range of thicknesses and offer high permeability of µ60. These shielding sheets are flame retardant and have a UL 94 V-0 certification
Can be cut to any size or shape. Thin and flexible material. Suitable for use in portable equipment. Small installation time required . Resonance wave suppression. Electromagnetic wave suppression
Material = Polymer base blended with micron sized magnetic powders
Fixing Method = Self-Adhesive
Thickness = 0.2mm
Length = 240mm
Width = 240mm
Delivery on production packaging - Box. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 8119228P
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

 - 1970051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.2362 inch (6 mm)
View Details
 - 1847096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System Polyamide
Width / O.D. 2.95 inch (75 mm)
Tensile (Break) 8702 to 12328 psi (60000 to 85000 KPa)
View Details
 - 680735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System Vinyl / PVC
Width / O.D. 0.9843 inch (25 mm)
Use Temperature 140 F (60 C)
View Details
 - 5063242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Thickness 0.0591 inch (1.5 mm)
Width / O.D. 19.69 inch (500 mm)
View Details