RS Components, Ltd. Plastic Sheets 1970051

Description
RS PRO 1970051 Plastic Sheet
Request a Quote
Description
RS PRO 1970051 Plastic Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 1970051 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
1970051
Plastic Sheets 1970051
RS PRO 1970051 Plastic Sheet

RS PRO 1970051 Plastic Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 1970051
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 1970023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Ptfe
Width / O.D. 4.72 inch (120 mm)
View Details
Rubber Sheets - 205486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Nitrile
Thickness 0.1181 inch (3 mm)
View Details
Plastic Sheets - 1847210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 0.9843 inch (25 mm)
View Details
Plastic Sheets - 129814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Peek
Thickness 0.3150 inch (8 mm)
View Details