RS Components, Ltd. Rubber Sheets 5063242

Description
Nitrile Rubber,White, 1500x500x1.5mm
Request a Quote
Description
Nitrile Rubber,White, 1500x500x1.5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Rubber Sheets
5063242
Rubber Sheets 5063242
Nitrile Rubber,White, 1500x500x1.5mm

Nitrile Rubber,White, 1500x500x1.5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 5063242
Product Name Rubber Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System POM
Thickness 1.18 inch (30 mm)
View Details
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System SRBF
Thickness 0.1575 inch (4 mm)
View Details
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System PA
Thickness 0.6299 inch (16 mm)
View Details
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0591 inch (1.5 mm)
View Details