RS Components, Ltd. Plastic Rods 680735

Description
Grey PVC rod stock,1m L 25mm dia
Request a Quote
Description
Grey PVC rod stock,1m L 25mm dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 680735 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
680735
Plastic Rods 680735
Grey PVC rod stock,1m L 25mm dia

Grey PVC rod stock,1m L 25mm dia

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 680735
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 129842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Peek
Thickness 0.6299 inch (16 mm)
View Details
Plastic Rods - 3136326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Polypropylene; Polypropylene
Width / O.D. 1.97 inch (50 mm)
View Details
Plastic Rods - 1974378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Delrin®
Width / O.D. 3.15 inch (80 mm)
View Details
Rubber Sheets - 205477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.1181 inch (3 mm)
View Details