RS Components, Ltd. 3587140

Description
Impulse on. Timed switching configurable → 1 or 10 s. Repeat accuracy <0.5 % + 10 ms. 2-voltage version: 24 Vac / Vdc and 230 C AC in one device. LED indicator for contact position. 1 changeover Supply Voltage = 24 V ac/dc, 230 V ac Time Range = 0.05 - 100 s Mode of Operation = Fleeting Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Series = BC7931N Time Increment = Seconds Power Supply = External Contact Configuration = SPDT
Request a Quote
Description
Impulse on. Timed switching configurable → 1 or 10 s. Repeat accuracy <0.5 % + 10 ms. 2-voltage version: 24 Vac / Vdc and 230 C AC in one device. LED indicator for contact position. 1 changeover Supply Voltage = 24 V ac/dc, 230 V ac Time Range = 0.05 - 100 s Mode of Operation = Fleeting Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Series = BC7931N Time Increment = Seconds Power Supply = External Contact Configuration = SPDT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3587140 - RS Components, Ltd.
Corby, Northants, United Kingdom
Impulse on. Timed switching configurable → 1 or 10 s. Repeat accuracy <0.5 % + 10 ms. 2-voltage version: 24 Vac / Vdc and 230 C AC in one device. LED indicator for contact position. 1 changeover Supply Voltage = 24 V ac/dc, 230 V ac Time Range = 0.05 - 100 s Mode of Operation = Fleeting Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Series = BC7931N Time Increment = Seconds Power Supply = External Contact Configuration = SPDT

Impulse on. Timed switching configurable → 1 or 10 s. Repeat accuracy <0.5 % + 10 ms. 2-voltage version: 24 Vac / Vdc and 230 C AC in one device. LED indicator for contact position. 1 changeover
Supply Voltage = 24 V ac/dc, 230 V ac
Time Range = 0.05 - 100 s
Mode of Operation = Fleeting
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 1
Series = BC7931N
Time Increment = Seconds
Power Supply = External
Contact Configuration = SPDT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 3587140
Time Ranges Seconds
Timer Type Fleeting
Function Type Single Function
Minimum 0.0500 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 3081585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval
Function Type Multi-function
View Details
 - 3587077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type Continuous
Function Type Single Function
View Details
 - 4504736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval
Function Type Multi-function
View Details
 - 2378793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval; Time Indicator
Function Type Multi-function
View Details