RS Components, Ltd. Hoists 7938707

Description
Yale Handy ratchet lever hoist, 500kg
Request a Quote
Description
Yale Handy ratchet lever hoist, 500kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hoists - 7938707 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hoists
7938707
Hoists 7938707
Yale Handy ratchet lever hoist, 500kg

Yale Handy ratchet lever hoist, 500kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hoists
Product Number 7938707
Product Name Hoists
Load Capacity 1102 lbs (500 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Hoists - 2542626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Line Type Chain
Lift 9.8 ft (30 dm)
View Details
Hoists - 2542606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lift 4.9 ft (15 dm)
View Details
Hoists - 170699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lift 9.8 ft (30 dm)
View Details
Hoists - 2542608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Line Type Chain
Lift 9.8 ft (30 dm)
View Details