RS Components, Ltd. Hoists 2542620

Description
HW-C 80 Spur Gear Drive Manual Winch 800
Request a Quote
Description
HW-C 80 Spur Gear Drive Manual Winch 800
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hoists - 2542620 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hoists
2542620
Hoists 2542620
HW-C 80 Spur Gear Drive Manual Winch 800

HW-C 80 Spur Gear Drive Manual Winch 800

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hoists
Product Number 2542620
Product Name Hoists
Lift 0.7 ft (2.16 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Hoists - 834790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electric
Lift 59.1 ft (180 dm)
Lift Speed 13.1 ft/min (6.67 cm/sec)
View Details
Hoists - 6843828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Load Capacity 1654 lbs (750 kg)
Lift 4.9 ft (15 dm)
View Details
Hoists - 2542605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lift 4.9 ft (15 dm)
View Details
Hoists - 2542623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Line Type Chain
Lift 9.8 ft (30 dm)
View Details