RS Components, Ltd. Hoists 2542606

Description
YaleERGO Ratchet Lever Hoist, 750kg, 1.5
Request a Quote
Description
YaleERGO Ratchet Lever Hoist, 750kg, 1.5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hoists - 2542606 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hoists
2542606
Hoists 2542606
YaleERGO Ratchet Lever Hoist, 750kg, 1.5

YaleERGO Ratchet Lever Hoist, 750kg, 1.5

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hoists
Product Number 2542606
Product Name Hoists
Lift 4.9 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Hoists - 6843828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Load Capacity 1654 lbs (750 kg)
Lift 4.9 ft (15 dm)
View Details
Hoists - 712612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Line Type Chain
Lift 9.8 ft (30 dm)
View Details
Hoists - 2542608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Line Type Chain
Lift 9.8 ft (30 dm)
View Details
Hoists - 712611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lift 4.9 ft (15 dm)
View Details