RS Components, Ltd. 7888706

Description
This thermocouple sensor is constructed using a 1m length PTFE wire constructed as a twisted pair. • The wire used is Class 1 Type K alloy (NiCr / NiAl),• Allow fast response and excellent repeatability,• A weld bead is manufactured at one end of the wire while the other end is terminated in a moulded miniature thermocouple plug,• The cable can be wrapped around the plug to keep it tidy,• Measurement Temperature: -100°C to +250°C Thermocouple Type = K Probe Material = Nickel Aluminium, Nickel Chrome Minimum Temperature Sensed = -100°C Maximum Temperature Sensed = +250°C Cable Length = 1m Termination Type = Miniature Plug Response Time = 0.1 s Calibrated = SYSCAL Standards Met = RoHS Compliant
Request a Quote
Description
This thermocouple sensor is constructed using a 1m length PTFE wire constructed as a twisted pair. • The wire used is Class 1 Type K alloy (NiCr / NiAl),• Allow fast response and excellent repeatability,• A weld bead is manufactured at one end of the wire while the other end is terminated in a moulded miniature thermocouple plug,• The cable can be wrapped around the plug to keep it tidy,• Measurement Temperature: -100°C to +250°C Thermocouple Type = K Probe Material = Nickel Aluminium, Nickel Chrome Minimum Temperature Sensed = -100°C Maximum Temperature Sensed = +250°C Cable Length = 1m Termination Type = Miniature Plug Response Time = 0.1 s Calibrated = SYSCAL Standards Met = RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7888706 - RS Components, Ltd.
Corby, Northants, United Kingdom
This thermocouple sensor is constructed using a 1m length PTFE wire constructed as a twisted pair. • The wire used is Class 1 Type K alloy (NiCr / NiAl),• Allow fast response and excellent repeatability,• A weld bead is manufactured at one end of the wire while the other end is terminated in a moulded miniature thermocouple plug,• The cable can be wrapped around the plug to keep it tidy,• Measurement Temperature: -100°C to +250°C Thermocouple Type = K Probe Material = Nickel Aluminium, Nickel Chrome Minimum Temperature Sensed = -100°C Maximum Temperature Sensed = +250°C Cable Length = 1m Termination Type = Miniature Plug Response Time = 0.1 s Calibrated = SYSCAL Standards Met = RoHS Compliant

This thermocouple sensor is constructed using a 1m length PTFE wire constructed as a twisted pair.
• The wire used is Class 1 Type K alloy (NiCr / NiAl),• Allow fast response and excellent repeatability,• A weld bead is manufactured at one end of the wire while the other end is terminated in a moulded miniature thermocouple plug,• The cable can be wrapped around the plug to keep it tidy,• Measurement Temperature: -100°C to +250°C
Thermocouple Type = K
Probe Material = Nickel Aluminium, Nickel Chrome
Minimum Temperature Sensed = -100°C
Maximum Temperature Sensed = +250°C
Cable Length = 1m
Termination Type = Miniature Plug
Response Time = 0.1 s
Calibrated = SYSCAL
Standards Met = RoHS Compliant

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 7888706
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 3241850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 1 inch (20 mm)
View Details
 - 6212271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 4441269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
 - 1104472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details