RS Components, Ltd. 4441231

Description
Suitable for corrosive media although the thermal response is slower. In some applications where more than one thermocouple connects to the associated instrumentation, insulation may be essential to avoid spurious signals occurring in the measuring circuits. The measuring junction is insulated from the outer sheath. Mineral insulated Type K Thermocouple,Probe temperature range -40°C to +1100°C,Highly flexible, sheath can be formed to suit many applications Thermocouple Type = K Probe Length = 150mm Probe Diameter = 0.5mm Probe Material = Stainless Steel Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +750°C Cable Length = 100mm Standards Met = IEC
Request a Quote
Description
Suitable for corrosive media although the thermal response is slower. In some applications where more than one thermocouple connects to the associated instrumentation, insulation may be essential to avoid spurious signals occurring in the measuring circuits. The measuring junction is insulated from the outer sheath. Mineral insulated Type K Thermocouple,Probe temperature range -40°C to +1100°C,Highly flexible, sheath can be formed to suit many applications Thermocouple Type = K Probe Length = 150mm Probe Diameter = 0.5mm Probe Material = Stainless Steel Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +750°C Cable Length = 100mm Standards Met = IEC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4441231 - RS Components, Ltd.
Corby, Northants, United Kingdom
Suitable for corrosive media although the thermal response is slower. In some applications where more than one thermocouple connects to the associated instrumentation, insulation may be essential to avoid spurious signals occurring in the measuring circuits. The measuring junction is insulated from the outer sheath. Mineral insulated Type K Thermocouple,Probe temperature range -40°C to +1100°C,Highly flexible, sheath can be formed to suit many applications Thermocouple Type = K Probe Length = 150mm Probe Diameter = 0.5mm Probe Material = Stainless Steel Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +750°C Cable Length = 100mm Standards Met = IEC

Suitable for corrosive media although the thermal response is slower. In some applications where more than one thermocouple connects to the associated instrumentation, insulation may be essential to avoid spurious signals occurring in the measuring circuits. The measuring junction is insulated from the outer sheath.
Mineral insulated Type K Thermocouple,Probe temperature range -40°C to +1100°C,Highly flexible, sheath can be formed to suit many applications
Thermocouple Type = K
Probe Length = 150mm
Probe Diameter = 0.5mm
Probe Material = Stainless Steel
Minimum Temperature Sensed = -40°C
Maximum Temperature Sensed = +750°C
Cable Length = 100mm
Standards Met = IEC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 4441231
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 151271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type T
Length 4 inch (100 mm)
View Details
 - 6212467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details
 - 8140137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 1314755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details