RS Components, Ltd. 7877826

Description
Stainless steel sheath version. MgO insulation. 0.15 to 2m probes. Stainless steel is very flexible. 100 mm of 7//0.2 PTFE cable . M8 x 1.0 thread. Gland available 1//8 BSP. 100mm long flying lead and a 8mm ISO threaded pot at the back end. Mineral insulated Type ‘K’ Thermocouple. Choice of 310 stainless steel or Inconel® Alloy 600 sheath. Highly flexible, sheath can be bent/formed to suit many applications and processes. 0.5mm diameter fast response option, other diameters include 1.0, 1.5, 3.0 & 6.0mm. Insulated hot junction. Probe temperature range -40°C to +1100°C. M8 x 1.0mm fine pitch threaded pot seal (200°C). M8 locknuts available as an option (see below). 100mm tails, PFA twin twisted 7/0.2mm, colour coded to IEC 584. Thermocouple Type = K Probe Length = 250mm Probe Diameter = 1mm Probe Material = Inconel 600, Stainless Steel Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +750°C Cable Length = 100mm Termination Type = Bare Wire Tail Standards Met = IEC
Request a Quote
Description
Stainless steel sheath version. MgO insulation. 0.15 to 2m probes. Stainless steel is very flexible. 100 mm of 7//0.2 PTFE cable . M8 x 1.0 thread. Gland available 1//8 BSP. 100mm long flying lead and a 8mm ISO threaded pot at the back end. Mineral insulated Type ‘K’ Thermocouple. Choice of 310 stainless steel or Inconel® Alloy 600 sheath. Highly flexible, sheath can be bent/formed to suit many applications and processes. 0.5mm diameter fast response option, other diameters include 1.0, 1.5, 3.0 & 6.0mm. Insulated hot junction. Probe temperature range -40°C to +1100°C. M8 x 1.0mm fine pitch threaded pot seal (200°C). M8 locknuts available as an option (see below). 100mm tails, PFA twin twisted 7/0.2mm, colour coded to IEC 584. Thermocouple Type = K Probe Length = 250mm Probe Diameter = 1mm Probe Material = Inconel 600, Stainless Steel Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +750°C Cable Length = 100mm Termination Type = Bare Wire Tail Standards Met = IEC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7877826 - RS Components, Ltd.
Corby, Northants, United Kingdom
Stainless steel sheath version. MgO insulation. 0.15 to 2m probes. Stainless steel is very flexible. 100 mm of 7//0.2 PTFE cable . M8 x 1.0 thread. Gland available 1//8 BSP. 100mm long flying lead and a 8mm ISO threaded pot at the back end. Mineral insulated Type ‘K’ Thermocouple. Choice of 310 stainless steel or Inconel® Alloy 600 sheath. Highly flexible, sheath can be bent/formed to suit many applications and processes. 0.5mm diameter fast response option, other diameters include 1.0, 1.5, 3.0 & 6.0mm. Insulated hot junction. Probe temperature range -40°C to +1100°C. M8 x 1.0mm fine pitch threaded pot seal (200°C). M8 locknuts available as an option (see below). 100mm tails, PFA twin twisted 7/0.2mm, colour coded to IEC 584. Thermocouple Type = K Probe Length = 250mm Probe Diameter = 1mm Probe Material = Inconel 600, Stainless Steel Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +750°C Cable Length = 100mm Termination Type = Bare Wire Tail Standards Met = IEC

Stainless steel sheath version. MgO insulation. 0.15 to 2m probes. Stainless steel is very flexible. 100 mm of 7//0.2 PTFE cable . M8 x 1.0 thread. Gland available 1//8 BSP. 100mm long flying lead and a 8mm ISO threaded pot at the back end. Mineral insulated Type ‘K’ Thermocouple. Choice of 310 stainless steel or Inconel® Alloy 600 sheath. Highly flexible, sheath can be bent/formed to suit many applications and processes. 0.5mm diameter fast response option, other diameters include 1.0, 1.5, 3.0 & 6.0mm. Insulated hot junction. Probe temperature range -40°C to +1100°C. M8 x 1.0mm fine pitch threaded pot seal (200°C). M8 locknuts available as an option (see below). 100mm tails, PFA twin twisted 7/0.2mm, colour coded to IEC 584.
Thermocouple Type = K
Probe Length = 250mm
Probe Diameter = 1mm
Probe Material = Inconel 600, Stainless Steel
Minimum Temperature Sensed = -40°C
Maximum Temperature Sensed = +750°C
Cable Length = 100mm
Termination Type = Bare Wire Tail
Standards Met = IEC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 7877826
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 8240638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
 - 259328 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 7 inch (170 mm)
View Details
 - 6212142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 39 inch (1000 mm)
View Details
 - 1236327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
View Details