RS Components, Ltd. 259328

Description
6mm x 170mm spring cable probe with adjustable fixing cap. Grounded junction. 2m of 7//0.2mm cable . Response time 2s. Temperature range 0 → +350°C. Adaptor with 1//8 BSP male thread available separately Thermocouple Type = J Probe Length = 170mm Probe Diameter = 6mm Probe Material = Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +350°C Cable Length = 2m Termination Type = Cable Response Time = 0.7 s Standards Met = RoHS Compliant
Request a Quote
Description
6mm x 170mm spring cable probe with adjustable fixing cap. Grounded junction. 2m of 7//0.2mm cable . Response time 2s. Temperature range 0 → +350°C. Adaptor with 1//8 BSP male thread available separately Thermocouple Type = J Probe Length = 170mm Probe Diameter = 6mm Probe Material = Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +350°C Cable Length = 2m Termination Type = Cable Response Time = 0.7 s Standards Met = RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 259328 - RS Components, Ltd.
Corby, Northants, United Kingdom
6mm x 170mm spring cable probe with adjustable fixing cap. Grounded junction. 2m of 7//0.2mm cable . Response time 2s. Temperature range 0 → +350°C. Adaptor with 1//8 BSP male thread available separately Thermocouple Type = J Probe Length = 170mm Probe Diameter = 6mm Probe Material = Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +350°C Cable Length = 2m Termination Type = Cable Response Time = 0.7 s Standards Met = RoHS Compliant

6mm x 170mm spring cable probe with adjustable fixing cap. Grounded junction. 2m of 7//0.2mm cable . Response time 2s. Temperature range 0 → +350°C. Adaptor with 1//8 BSP male thread available separately
Thermocouple Type = J
Probe Length = 170mm
Probe Diameter = 6mm
Probe Material = Stainless Steel
Minimum Temperature Sensed = 0°C
Maximum Temperature Sensed = +350°C
Cable Length = 2m
Termination Type = Cable
Response Time = 0.7 s
Standards Met = RoHS Compliant

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 259328
Thermocouple Type J
Unlock Full Specs
to access all available technical data

Similar Products

 - 6212215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 7 inch (175 mm)
View Details
 - 8471150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 79 inch (2000 mm)
View Details
 - 1104474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type T
View Details
 - 8240603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 4 inch (100 mm)
View Details