RS Components, Ltd. 6212142

Description
1m long. Temp. range -50 to +250° C. The J version is supplied qty 1 per pack. K, N and T versions are qty 5 per pack Thermocouple Type = J Probe Length = 1m Probe Diameter = 0.2mm Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +250°C Cable Length = 1m Response Time = 0.7 s Standards Met = RoHS Compliant
Request a Quote
Description
1m long. Temp. range -50 to +250° C. The J version is supplied qty 1 per pack. K, N and T versions are qty 5 per pack Thermocouple Type = J Probe Length = 1m Probe Diameter = 0.2mm Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +250°C Cable Length = 1m Response Time = 0.7 s Standards Met = RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6212142 - RS Components, Ltd.
Corby, Northants, United Kingdom
1m long. Temp. range -50 to +250° C. The J version is supplied qty 1 per pack. K, N and T versions are qty 5 per pack Thermocouple Type = J Probe Length = 1m Probe Diameter = 0.2mm Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +250°C Cable Length = 1m Response Time = 0.7 s Standards Met = RoHS Compliant

1m long. Temp. range -50 to +250° C. The J version is supplied qty 1 per pack. K, N and T versions are qty 5 per pack
Thermocouple Type = J
Probe Length = 1m
Probe Diameter = 0.2mm
Minimum Temperature Sensed = -50°C
Maximum Temperature Sensed = +250°C
Cable Length = 1m
Response Time = 0.7 s
Standards Met = RoHS Compliant

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 6212142
Thermocouple Type J
Unlock Full Specs
to access all available technical data

Similar Products

 - 8240685 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 59 inch (1500 mm)
View Details
 - 1365888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 1236323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 8471126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details