RS Components, Ltd. 7859893

Description
The PanelView Plus 400 Graphic Terminal has a 3.5 inch flat-panel color with 320 x 240 resolution. This terminal supports operator input via keypad (8 function keys). Modular design includes logic, display, and communication modules. Base-configured terminal available with display and logic modules. Optimized for Logix control architectures and supports PLC-based and SLC-based systems. 18-bit color graphics. RS-232 and Ethernet networks available through built-in communication ports. Network interface for optional communication module. One USB port Manufacturer Series = 2711P Display Type = TFT LCD Display Size = 3.5 in Display Resolution = 320 x 240pixels Display Colour = Colour Number of Ports = 4 Interface = Ethernet Port Type = Ethernet, RS232, USB Onboard Memory = 256 MB Backlighting = Yes
Request a Quote
Description
The PanelView Plus 400 Graphic Terminal has a 3.5 inch flat-panel color with 320 x 240 resolution. This terminal supports operator input via keypad (8 function keys). Modular design includes logic, display, and communication modules. Base-configured terminal available with display and logic modules. Optimized for Logix control architectures and supports PLC-based and SLC-based systems. 18-bit color graphics. RS-232 and Ethernet networks available through built-in communication ports. Network interface for optional communication module. One USB port Manufacturer Series = 2711P Display Type = TFT LCD Display Size = 3.5 in Display Resolution = 320 x 240pixels Display Colour = Colour Number of Ports = 4 Interface = Ethernet Port Type = Ethernet, RS232, USB Onboard Memory = 256 MB Backlighting = Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7859893 - RS Components, Ltd.
Corby, Northants, United Kingdom
The PanelView Plus 400 Graphic Terminal has a 3.5 inch flat-panel color with 320 x 240 resolution. This terminal supports operator input via keypad (8 function keys). Modular design includes logic, display, and communication modules. Base-configured terminal available with display and logic modules. Optimized for Logix control architectures and supports PLC-based and SLC-based systems. 18-bit color graphics. RS-232 and Ethernet networks available through built-in communication ports. Network interface for optional communication module. One USB port Manufacturer Series = 2711P Display Type = TFT LCD Display Size = 3.5 in Display Resolution = 320 x 240pixels Display Colour = Colour Number of Ports = 4 Interface = Ethernet Port Type = Ethernet, RS232, USB Onboard Memory = 256 MB Backlighting = Yes

The PanelView Plus 400 Graphic Terminal has a 3.5 inch flat-panel color with 320 x 240 resolution. This terminal supports operator input via keypad (8 function keys).
Modular design includes logic, display, and communication modules. Base-configured terminal available with display and logic modules. Optimized for Logix control architectures and supports PLC-based and SLC-based systems. 18-bit color graphics. RS-232 and Ethernet networks available through built-in communication ports. Network interface for optional communication module. One USB port
Manufacturer Series = 2711P
Display Type = TFT LCD
Display Size = 3.5 in
Display Resolution = 320 x 240pixels
Display Colour = Colour
Number of Ports = 4
Interface = Ethernet
Port Type = Ethernet, RS232, USB
Onboard Memory = 256 MB
Backlighting = Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Touch Screen Displays
Product Number 7859893
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

 - 8937783 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
External Connections Ethernet
Image Resolution 800x600; 800 x 600pixels
View Details
 - 1233861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 3.5 inch (88.9 mm)
View Details
 - 8850935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Operating Temperature 32 F (0 C)
Image Resolution 1024x768; 1366 x 768pixels
View Details
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 640x480; 640 x 480pixels
Screen Diagonal 10.4 inch (264 mm)
View Details