RS Components, Ltd. 1233864

Description
The E1061 terminals has a 5.7in. TFT touch screen and offer resolutions of 320x240 pixels. Communication ports for RS232 & RS422/485 are built in and can also connect via a USB host port to connect mouse, keyboard, printer and USB memory sticks as well as an integrated Ethernet interface. Recipes, text and editing changes are entered via keys. Password levels protect the system against unauthorised access, while sixteen separate alarm groups keep you informed on all-important developments. All E1000 Operator panels are configured with the software tool E-Designer Multi-language. Upgradeable firmware. Windows programming tools. Free software drivers. Backlit LCD graphics display. RS-232C & RS-422 serial ports. IP65 panel sealing, IP66 E1071 + E1101 . Temperature range: 0 to 50°C Manufacturer Series = E10 Product Range = E1061 Display Type = TFT LCD Display Size = 5.7 in Display Resolution = 320 x 240pixels Display Colour = Colour Number of Ports = 4 Port Type = Ethernet, RS232, RS422, RS485, USB Onboard Memory = 12 MB Supply Voltage = 24 V dc
Request a Quote
Description
The E1061 terminals has a 5.7in. TFT touch screen and offer resolutions of 320x240 pixels. Communication ports for RS232 & RS422/485 are built in and can also connect via a USB host port to connect mouse, keyboard, printer and USB memory sticks as well as an integrated Ethernet interface. Recipes, text and editing changes are entered via keys. Password levels protect the system against unauthorised access, while sixteen separate alarm groups keep you informed on all-important developments. All E1000 Operator panels are configured with the software tool E-Designer Multi-language. Upgradeable firmware. Windows programming tools. Free software drivers. Backlit LCD graphics display. RS-232C & RS-422 serial ports. IP65 panel sealing, IP66 E1071 + E1101 . Temperature range: 0 to 50°C Manufacturer Series = E10 Product Range = E1061 Display Type = TFT LCD Display Size = 5.7 in Display Resolution = 320 x 240pixels Display Colour = Colour Number of Ports = 4 Port Type = Ethernet, RS232, RS422, RS485, USB Onboard Memory = 12 MB Supply Voltage = 24 V dc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1233864 - RS Components, Ltd.
Corby, Northants, United Kingdom
The E1061 terminals has a 5.7in. TFT touch screen and offer resolutions of 320x240 pixels. Communication ports for RS232 & RS422/485 are built in and can also connect via a USB host port to connect mouse, keyboard, printer and USB memory sticks as well as an integrated Ethernet interface. Recipes, text and editing changes are entered via keys. Password levels protect the system against unauthorised access, while sixteen separate alarm groups keep you informed on all-important developments. All E1000 Operator panels are configured with the software tool E-Designer Multi-language. Upgradeable firmware. Windows programming tools. Free software drivers. Backlit LCD graphics display. RS-232C & RS-422 serial ports. IP65 panel sealing, IP66 E1071 + E1101 . Temperature range: 0 to 50°C Manufacturer Series = E10 Product Range = E1061 Display Type = TFT LCD Display Size = 5.7 in Display Resolution = 320 x 240pixels Display Colour = Colour Number of Ports = 4 Port Type = Ethernet, RS232, RS422, RS485, USB Onboard Memory = 12 MB Supply Voltage = 24 V dc

The E1061 terminals has a 5.7in. TFT touch screen and offer resolutions of 320x240 pixels. Communication ports for RS232 & RS422/485 are built in and can also connect via a USB host port to connect mouse, keyboard, printer and USB memory sticks as well as an integrated Ethernet interface. Recipes, text and editing changes are entered via keys. Password levels protect the system against unauthorised access, while sixteen separate alarm groups keep you informed on all-important developments. All E1000 Operator panels are configured with the software tool E-Designer
Multi-language. Upgradeable firmware. Windows programming tools. Free software drivers. Backlit LCD graphics display. RS-232C & RS-422 serial ports. IP65 panel sealing, IP66 E1071 + E1101 . Temperature range: 0 to 50°C
Manufacturer Series = E10
Product Range = E1061
Display Type = TFT LCD
Display Size = 5.7 in
Display Resolution = 320 x 240pixels
Display Colour = Colour
Number of Ports = 4
Port Type = Ethernet, RS232, RS422, RS485, USB
Onboard Memory = 12 MB
Supply Voltage = 24 V dc

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Touch Screen Displays
Product Number 1233864
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 480 x 272pixels
Screen Diagonal 4.3 inch (109 mm)
View Details
 - 7859874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
External Connections Ethernet
Image Resolution 320 x 240pixels
View Details
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 480 x 272pixels
Screen Diagonal 4.3 inch (109 mm)
View Details
 - 7859871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
External Connections Ethernet
Image Resolution 320 x 240pixels
View Details