RS Components, Ltd. 7079864

Description
Multiway adaptor with cable and maching plug. Suitable for protection of all electronic equipment. Internal surge and spike protection L-N, L-E and N-E Input Voltage = 230V ac Output Power = 2990VA Output Current = 13A Mounting Type = Floor Standing, Wall Mount Maximum Operating Frequency = 75Hz Maximum Temperature = +55°C Minimum Operating Frequency = 45 Minimum Temperature = 0°C Protection Type = Spike and Lightning Suppressor, Surge Wiring Configuration = L N E
Request a Quote
Description
Multiway adaptor with cable and maching plug. Suitable for protection of all electronic equipment. Internal surge and spike protection L-N, L-E and N-E Input Voltage = 230V ac Output Power = 2990VA Output Current = 13A Mounting Type = Floor Standing, Wall Mount Maximum Operating Frequency = 75Hz Maximum Temperature = +55°C Minimum Operating Frequency = 45 Minimum Temperature = 0°C Protection Type = Spike and Lightning Suppressor, Surge Wiring Configuration = L N E
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7079864 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiway adaptor with cable and maching plug. Suitable for protection of all electronic equipment. Internal surge and spike protection L-N, L-E and N-E Input Voltage = 230V ac Output Power = 2990VA Output Current = 13A Mounting Type = Floor Standing, Wall Mount Maximum Operating Frequency = 75Hz Maximum Temperature = +55°C Minimum Operating Frequency = 45 Minimum Temperature = 0°C Protection Type = Spike and Lightning Suppressor, Surge Wiring Configuration = L N E

Multiway adaptor with cable and maching plug. Suitable for protection of all electronic equipment. Internal surge and spike protection L-N, L-E and N-E
Input Voltage = 230V ac
Output Power = 2990VA
Output Current = 13A
Mounting Type = Floor Standing, Wall Mount
Maximum Operating Frequency = 75Hz
Maximum Temperature = +55°C
Minimum Operating Frequency = 45
Minimum Temperature = 0°C
Protection Type = Spike and Lightning Suppressor, Surge
Wiring Configuration = L N E

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power or Line Conditioners
Product Number 7079864
Apparent Power Rating 2990 VA
Unlock Full Specs
to access all available technical data

Similar Products

 - 7079858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 415 volts
Output Voltage 415 volts
Phase Three
View Details
 - 7653737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 220 to 250 volts
Outlets 1
Frequency 50Hz; 60Hz
View Details
 - 7079851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Apparent Power Rating 4600 VA
Input Voltage 230 volts
Frequency 50Hz; 60Hz
View Details
 - 8484493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Apparent Power Rating 4600 VA
Input Voltage 230 volts
Frequency 50Hz; 60Hz
View Details