RS Components, Ltd. Belt Pulleys 7784799

Description
MXL Aluminium Pulley teeth 40, bore 4mm
Request a Quote
Description
MXL Aluminium Pulley teeth 40, bore 4mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 7784799 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
7784799
Belt Pulleys 7784799
MXL Aluminium Pulley teeth 40, bore 4mm

MXL Aluminium Pulley teeth 40, bore 4mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 7784799
Product Name Belt Pulleys
Pitch Type 2.032mm
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 183625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 8mm
Material Steel; Steel
Teeth 30
View Details
Belt Pulleys - 7784819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.032mm
Material Glass filled pc
Teeth 15
View Details
Belt Pulleys - 183041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Cast iron, steel
Cast iron, steel
Pulley Diameter 116 mm (4.57 inch)
View Details
Belt Pulleys - 182751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5.08mm
Material Aluminum; Aluminium
Teeth 13
View Details