RS Components, Ltd. Belt Pulleys 744974

Description
Timing pulley,15 teeth 10mm W 5mm pitch
Request a Quote
Description
Timing pulley,15 teeth 10mm W 5mm pitch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 744974 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
744974
Belt Pulleys 744974
Timing pulley,15 teeth 10mm W 5mm pitch

Timing pulley,15 teeth 10mm W 5mm pitch

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 744974
Product Name Belt Pulleys
Pitch Type 5mm
Material Aluminum; Aluminium
Aluminium
Teeth 15
Belt Width 10 mm (0.3937 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 744952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5mm
Material Aluminum; Aluminium
Aluminium
Teeth 12
View Details
Belt Pulleys - 1465415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 3mm
Material Aluminum; Aluminium
Teeth 48
View Details
Belt Pulleys - 7784825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.032mm
Material Glass filled pc
Teeth 20
View Details
Belt Pulleys - 182969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 8mm
Material Steel; Steel
Teeth 24
View Details