RS Components, Ltd. Belt Pulleys 182616

Description
RS PRO PB PULLEY 5M-09MM 24T
Request a Quote
Description
RS PRO PB PULLEY 5M-09MM 24T
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Belt Pulleys
182616
Belt Pulleys 182616
RS PRO PB PULLEY 5M-09MM 24T

RS PRO PB PULLEY 5M-09MM 24T

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 182616
Product Name Belt Pulleys
Pitch Type 5mm
Material Steel; Steel
Teeth 24
Belt Width 9 mm (0.3543 inch)
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Pitch Type 5.08mm
Material Aluminum; Aluminium
Teeth 21
View Details
Belt Pulleys - 2865708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5mm
Material Aluminum; Aluminium
Teeth 36
View Details
Belt Pulleys - 183899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Cast iron, steel
Cast iron, steel
Pulley Diameter 94 mm (3.7 inch)
View Details
Belt Pulleys - 2865691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5mm
Material Aluminum; Aluminium
Teeth 30
View Details