RS Components, Ltd. Belt Pulleys 7784803

Description
MXL Plastic Pulley teeth 10, bore 3mm
Request a Quote
Description
MXL Plastic Pulley teeth 10, bore 3mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 7784803 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
7784803
Belt Pulleys 7784803
MXL Plastic Pulley teeth 10, bore 3mm

MXL Plastic Pulley teeth 10, bore 3mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 7784803
Product Name Belt Pulleys
Pitch Type 2.032mm
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 184842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5mm
Material Aluminum; Aluminium
Teeth 72
View Details
Belt Pulleys - 2865679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5mm
Material Aluminum; Aluminium
Teeth 24
View Details
Belt Pulleys - 744952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5mm
Material Aluminum; Aluminium
Aluminium
Teeth 12
View Details
Belt Pulleys - 184511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Cast iron, steel
Cast iron, steel
Pulley Diameter 106 mm (4.15 inch)
View Details