RS Components, Ltd. 7773238

Description
Zinc plated steel with bonded natural rubber. Ideal for sensitive apparatus. Male threaded version Type = Male Only Compression Load = 26daN Compression Deflection = 5.4mm Thread Size = M8 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 40mm Overall Height = 50mm Maximum Operating Temperature = +100°C Minimum Operating Temperature = -45°C
Request a Quote
Description
Zinc plated steel with bonded natural rubber. Ideal for sensitive apparatus. Male threaded version Type = Male Only Compression Load = 26daN Compression Deflection = 5.4mm Thread Size = M8 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 40mm Overall Height = 50mm Maximum Operating Temperature = +100°C Minimum Operating Temperature = -45°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7773238 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zinc plated steel with bonded natural rubber. Ideal for sensitive apparatus. Male threaded version Type = Male Only Compression Load = 26daN Compression Deflection = 5.4mm Thread Size = M8 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 40mm Overall Height = 50mm Maximum Operating Temperature = +100°C Minimum Operating Temperature = -45°C

Zinc plated steel with bonded natural rubber. Ideal for sensitive apparatus. Male threaded version
Type = Male Only
Compression Load = 26daN
Compression Deflection = 5.4mm
Thread Size = M8
Material = Natural Rubber
Metalwork = Zinc Plated Steel
Diameter = 40mm
Overall Height = 50mm
Maximum Operating Temperature = +100°C
Minimum Operating Temperature = -45°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 7773238
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1264944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 0.5906 inch (15 mm)
View Details
 - 1263954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 0.5906 inch (15 mm)
View Details
 - 8112347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 1.89 inch (48 mm)
View Details
 - 1263942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M5
Length 1.18 inch (30 mm)
View Details