RS Components, Ltd. 2372054

Description
VD Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male To Female Type = Male to Female Compression Load = 128.8kg Compression Deflection = 7mm Thread Size = M10 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 40mm Overall Height = 60mm
Request a Quote
Description
VD Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male To Female Type = Male to Female Compression Load = 128.8kg Compression Deflection = 7mm Thread Size = M10 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 40mm Overall Height = 60mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2372054 - RS Components, Ltd.
Corby, Northants, United Kingdom
VD Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male To Female Type = Male to Female Compression Load = 128.8kg Compression Deflection = 7mm Thread Size = M10 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 40mm Overall Height = 60mm

VD Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application.
Male To Female
Type = Male to Female
Compression Load = 128.8kg
Compression Deflection = 7mm
Thread Size = M10
Material = Natural Rubber
Metalwork = Zinc Plated Steel
Diameter = 40mm
Overall Height = 60mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 2372054
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 8112388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 2.17 inch (55 mm)
View Details
 - 2371988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 1.5 inch (38 mm)
View Details
 - 7203322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M16
Length 4.09 inch (104 mm)
View Details
 - 442583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 2.36 inch (60 mm)
View Details