RS Components, Ltd. 7773235

Description
Zinc plated steel with bonded natural rubber. Ideal for sensitive apparatus. Male threaded version Type = Male Only Compression Load = 229.5daN Compression Deflection = 6mm Thread Size = M12 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 75mm Overall Height = 67mm Maximum Operating Temperature = +100°C Minimum Operating Temperature = -45°C
Request a Quote
Description
Zinc plated steel with bonded natural rubber. Ideal for sensitive apparatus. Male threaded version Type = Male Only Compression Load = 229.5daN Compression Deflection = 6mm Thread Size = M12 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 75mm Overall Height = 67mm Maximum Operating Temperature = +100°C Minimum Operating Temperature = -45°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7773235 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zinc plated steel with bonded natural rubber. Ideal for sensitive apparatus. Male threaded version Type = Male Only Compression Load = 229.5daN Compression Deflection = 6mm Thread Size = M12 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 75mm Overall Height = 67mm Maximum Operating Temperature = +100°C Minimum Operating Temperature = -45°C

Zinc plated steel with bonded natural rubber. Ideal for sensitive apparatus. Male threaded version
Type = Male Only
Compression Load = 229.5daN
Compression Deflection = 6mm
Thread Size = M12
Material = Natural Rubber
Metalwork = Zinc Plated Steel
Diameter = 75mm
Overall Height = 67mm
Maximum Operating Temperature = +100°C
Minimum Operating Temperature = -45°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 7773235
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1264939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M5
Length 0.7087 inch (18 mm)
View Details
 - 8112340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 1.63 inch (41.5 mm)
View Details
 - 1263943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M5
Length 0.3937 inch (10 mm)
View Details
 - 1264278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 0.9843 inch (25 mm)
View Details