RS Components, Ltd. 442505

Description
VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male Thread On Each End Type = Male to Male Compression Load = 9kg Compression Deflection = 3mm Shearing Load = 2.3kg Thread Size = M5 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 16mm Overall Height = 39mm
Request a Quote
Description
VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male Thread On Each End Type = Male to Male Compression Load = 9kg Compression Deflection = 3mm Shearing Load = 2.3kg Thread Size = M5 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 16mm Overall Height = 39mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 442505 - RS Components, Ltd.
Corby, Northants, United Kingdom
VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male Thread On Each End Type = Male to Male Compression Load = 9kg Compression Deflection = 3mm Shearing Load = 2.3kg Thread Size = M5 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 16mm Overall Height = 39mm

VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application.
Male Thread On Each End
Type = Male to Male
Compression Load = 9kg
Compression Deflection = 3mm
Shearing Load = 2.3kg
Thread Size = M5
Material = Natural Rubber
Metalwork = Zinc Plated Steel
Diameter = 16mm
Overall Height = 39mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 442505
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1264337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M4
Length 0.5906 inch (15 mm)
View Details
 - 1264934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 0.5906 inch (15 mm)
View Details
 - 1264279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 1.5 inch (38 mm)
View Details
 - 7773238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.97 inch (50 mm)
View Details