RS Components, Ltd. 1263964

Description
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male Compression Load = 60kg Shearing Load = 20.8kg Thread Size = M8 Material = Natural Rubber Metalwork = Mild Steel Diameter = 30mm Overall Height = 20mm Shore Hardness = 60Shore A Maximum Operating Temperature = +70°C
Request a Quote
Description
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male Compression Load = 60kg Shearing Load = 20.8kg Thread Size = M8 Material = Natural Rubber Metalwork = Mild Steel Diameter = 30mm Overall Height = 20mm Shore Hardness = 60Shore A Maximum Operating Temperature = +70°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1263964 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male Compression Load = 60kg Shearing Load = 20.8kg Thread Size = M8 Material = Natural Rubber Metalwork = Mild Steel Diameter = 30mm Overall Height = 20mm Shore Hardness = 60Shore A Maximum Operating Temperature = +70°C

RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression.
Type = Male to Male
Compression Load = 60kg
Shearing Load = 20.8kg
Thread Size = M8
Material = Natural Rubber
Metalwork = Mild Steel
Diameter = 30mm
Overall Height = 20mm
Shore Hardness = 60Shore A
Maximum Operating Temperature = +70°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1263964
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 7426856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 1.69 inch (43 mm)
View Details
 - 442577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 2.36 inch (60 mm)
View Details
 - 8112366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 2.09 inch (53 mm)
View Details
 - 474789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 2.28 inch (58 mm)
View Details