RS Components, Ltd. 7773213

Description
Fibet bobbin mount end stops are designed to be used to prevent shock and vibration through absorbtion. These mounts are available in a range of hardness to suit your application needs. This bobbin mount end stop has a male thread at one end. Type = Male Only Compression Load = 9daN Compression Deflection = 7mm Thread Size = M8 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 40mm Overall Height = 58mm Maximum Operating Temperature = +100°C Minimum Operating Temperature = -45°C
Request a Quote
Description
Fibet bobbin mount end stops are designed to be used to prevent shock and vibration through absorbtion. These mounts are available in a range of hardness to suit your application needs. This bobbin mount end stop has a male thread at one end. Type = Male Only Compression Load = 9daN Compression Deflection = 7mm Thread Size = M8 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 40mm Overall Height = 58mm Maximum Operating Temperature = +100°C Minimum Operating Temperature = -45°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7773213 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibet bobbin mount end stops are designed to be used to prevent shock and vibration through absorbtion. These mounts are available in a range of hardness to suit your application needs. This bobbin mount end stop has a male thread at one end. Type = Male Only Compression Load = 9daN Compression Deflection = 7mm Thread Size = M8 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 40mm Overall Height = 58mm Maximum Operating Temperature = +100°C Minimum Operating Temperature = -45°C

Fibet bobbin mount end stops are designed to be used to prevent shock and vibration through absorbtion. These mounts are available in a range of hardness to suit your application needs. This bobbin mount end stop has a male thread at one end.
Type = Male Only
Compression Load = 9daN
Compression Deflection = 7mm
Thread Size = M8
Material = Natural Rubber
Metalwork = Zinc Plated Steel
Diameter = 40mm
Overall Height = 58mm
Maximum Operating Temperature = +100°C
Minimum Operating Temperature = -45°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 7773213
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1264341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 0.7874 inch (20 mm)
View Details
 - 7773229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 2.36 inch (60 mm)
View Details
 - 1263938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M16
Length 1.97 inch (50 mm)
View Details
 - 1263951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 1.18 inch (30 mm)
View Details