RS Components, Ltd. 1264320

Description
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female Compression Load = 107.58kg Shearing Load = 36.9kg Thread Size = M10 Material = Natural Rubber Metalwork = Mild Steel Diameter = 40mm Overall Height = 35mm Shore Hardness = 60Shore A Maximum Operating Temperature = +70°C
Request a Quote
Description
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female Compression Load = 107.58kg Shearing Load = 36.9kg Thread Size = M10 Material = Natural Rubber Metalwork = Mild Steel Diameter = 40mm Overall Height = 35mm Shore Hardness = 60Shore A Maximum Operating Temperature = +70°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1264320 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female Compression Load = 107.58kg Shearing Load = 36.9kg Thread Size = M10 Material = Natural Rubber Metalwork = Mild Steel Diameter = 40mm Overall Height = 35mm Shore Hardness = 60Shore A Maximum Operating Temperature = +70°C

RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression.
Type = Male to Female
Compression Load = 107.58kg
Shearing Load = 36.9kg
Thread Size = M10
Material = Natural Rubber
Metalwork = Mild Steel
Diameter = 40mm
Overall Height = 35mm
Shore Hardness = 60Shore A
Maximum Operating Temperature = +70°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1264320
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 7773171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 2.01 inch (51 mm)
View Details
 - 474789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 2.28 inch (58 mm)
View Details
 - 2371708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 2.2 inch (56 mm)
View Details
 - 1263979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 0.9843 inch (25 mm)
View Details