RS Components, Ltd. 7773174

Description
VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male Thread On Each End Type = Male to Male Compression Load = 18.1daN Compression Deflection = 4mm Shearing Load = 11daN Thread Size = M8 Material = Rubber Metalwork = Zinc Plated Steel Diameter = 25mm Overall Height = 35mm Maximum Operating Temperature = +100°C
Request a Quote
Description
VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male Thread On Each End Type = Male to Male Compression Load = 18.1daN Compression Deflection = 4mm Shearing Load = 11daN Thread Size = M8 Material = Rubber Metalwork = Zinc Plated Steel Diameter = 25mm Overall Height = 35mm Maximum Operating Temperature = +100°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7773174 - RS Components, Ltd.
Corby, Northants, United Kingdom
VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male Thread On Each End Type = Male to Male Compression Load = 18.1daN Compression Deflection = 4mm Shearing Load = 11daN Thread Size = M8 Material = Rubber Metalwork = Zinc Plated Steel Diameter = 25mm Overall Height = 35mm Maximum Operating Temperature = +100°C

VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application.
Male Thread On Each End
Type = Male to Male
Compression Load = 18.1daN
Compression Deflection = 4mm
Shearing Load = 11daN
Thread Size = M8
Material = Rubber
Metalwork = Zinc Plated Steel
Diameter = 25mm
Overall Height = 35mm
Maximum Operating Temperature = +100°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 7773174
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1265949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 0.9843 inch (25 mm)
View Details
 - 1264319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.18 inch (30 mm)
View Details
 - 2371691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 2.2 inch (56 mm)
View Details
 - 1264340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 0.5906 inch (15 mm)
View Details