RS Components, Ltd. 1263947

Description
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male Thread Size = M6 Material = Natural Rubber Metalwork = Mild Steel Diameter = 18mm Shore Hardness = 60Shore A Overall Height = 8.5mm Maximum Operating Temperature = +70°C Minimum Operating Temperature = -25°C Series = AV Type A
Request a Quote
Description
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male Thread Size = M6 Material = Natural Rubber Metalwork = Mild Steel Diameter = 18mm Shore Hardness = 60Shore A Overall Height = 8.5mm Maximum Operating Temperature = +70°C Minimum Operating Temperature = -25°C Series = AV Type A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1263947 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male Thread Size = M6 Material = Natural Rubber Metalwork = Mild Steel Diameter = 18mm Shore Hardness = 60Shore A Overall Height = 8.5mm Maximum Operating Temperature = +70°C Minimum Operating Temperature = -25°C Series = AV Type A

RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression.
Type = Male to Male
Thread Size = M6
Material = Natural Rubber
Metalwork = Mild Steel
Diameter = 18mm
Shore Hardness = 60Shore A
Overall Height = 8.5mm
Maximum Operating Temperature = +70°C
Minimum Operating Temperature = -25°C
Series = AV Type A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1263947
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 2982998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M4
Length 1.1 inch (28 mm)
View Details
 - 2372004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.97 inch (50 mm)
View Details
 - 1263952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 1.18 inch (30 mm)
View Details
 - 1264904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 0.9843 inch (25 mm)
View Details