RS Components, Ltd. 7203329

Description
VD Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male To Female Type = Male to Female Compression Load = 1107.6kg Compression Deflection = 12mm Thread Size = M16 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 100mm Overall Height = 104mm
Request a Quote
Description
VD Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male To Female Type = Male to Female Compression Load = 1107.6kg Compression Deflection = 12mm Thread Size = M16 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 100mm Overall Height = 104mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7203329 - RS Components, Ltd.
Corby, Northants, United Kingdom
VD Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male To Female Type = Male to Female Compression Load = 1107.6kg Compression Deflection = 12mm Thread Size = M16 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 100mm Overall Height = 104mm

VD Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application.
Male To Female
Type = Male to Female
Compression Load = 1107.6kg
Compression Deflection = 12mm
Thread Size = M16
Material = Natural Rubber
Metalwork = Zinc Plated Steel
Diameter = 100mm
Overall Height = 104mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 7203329
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 7773178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 2.2 inch (56 mm)
View Details
 - 1265949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 0.9843 inch (25 mm)
View Details
 - 7203338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 1.97 inch (50 mm)
View Details
 - 1264341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 0.7874 inch (20 mm)
View Details