RS Components, Ltd. Shielding Sheets 7720262

Description
EMC gasket material 0.7mm carbon sheet
Request a Quote
Description
EMC gasket material 0.7mm carbon sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Shielding Sheets - 7720262 - RS Components, Ltd.
Corby, Northants, United Kingdom
Shielding Sheets
7720262
Shielding Sheets 7720262
EMC gasket material 0.7mm carbon sheet

EMC gasket material 0.7mm carbon sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 7720262
Product Name Shielding Sheets
Form / Shape Sheet or Film
Chemical System Reinforced carbon
Thickness 0.0276 inch (0.7000 mm)
Width / O.D. 9.84 inch (250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 8405532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Epdm
Thickness 0.0591 inch (1.5 mm)
View Details
Plastic Sheets - 1974479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 0.9843 inch (25 mm)
View Details
Rubber Sheets - 205464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 7.87E-4 inch (0.0200 mm)
View Details
Plastic Sheets - 7481295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pc
Thickness 0.1181 inch (3 mm)
View Details