RS Components, Ltd. Plastic Sheets 2820749

Description
RS PRO 2820749 Plastic Sheet
Request a Quote
Description
RS PRO 2820749 Plastic Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 2820749 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
2820749
Plastic Sheets 2820749
RS PRO 2820749 Plastic Sheet

RS PRO 2820749 Plastic Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 2820749
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 3346444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Petg
Thickness 0.0394 inch (1 mm)
View Details
Rubber Sheets - 205526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0591 inch (1.5 mm)
View Details
Plastic Sheets - 2035349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Srbp
Thickness 0.3937 inch (10 mm)
View Details
Plastic Sheets - 514528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 0.6299 inch (16 mm)
View Details