RS Components, Ltd. Plastic Rods 2970096

Description
PEEK GF 30 rod stock,300mm L 10mm dia
Request a Quote
Description
PEEK GF 30 rod stock,300mm L 10mm dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 2970096 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
2970096
Plastic Rods 2970096
PEEK GF 30 rod stock,300mm L 10mm dia

PEEK GF 30 rod stock,300mm L 10mm dia

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 2970096
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 3257114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 1.57 inch (40 mm)
View Details
Plastic Rods - 1969900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Ptfe
Width / O.D. 1.26 inch (32 mm)
View Details
Rubber Sheets - 5063264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0591 inch (1.5 mm)
View Details
Rubber Sheets - 205509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Neoprene
Thickness 0.1181 inch (3 mm)
View Details