RS Components, Ltd. Plastic Sheets 3346466

Description
RS PRO 334-6466 Plastic Sheet
Request a Quote
Description
RS PRO 334-6466 Plastic Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 3346466 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
3346466
Plastic Sheets 3346466
RS PRO 334-6466 Plastic Sheet

RS PRO 334-6466 Plastic Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 3346466
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 771869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Grp
Thickness 0.3937 inch (10 mm)
View Details
Rubber Sheets - 291888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Rubber
Thickness 0.0591 inch (1.5 mm)
View Details
Rubber Sheets - 205528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0787 inch (2 mm)
View Details
Rubber Sheets - 5062980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Flurocarbon
Thickness 0.1181 inch (3 mm)
View Details