RS Components, Ltd. Vices 7719300

Description
Drill Press Vice 150 mm
Request a Quote
Description
Drill Press Vice 150 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vices - 7719300 - RS Components, Ltd.
Corby, Northants, United Kingdom
Vices
7719300
Vices 7719300
Drill Press Vice 150 mm

Drill Press Vice 150 mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Vises
Product Number 7719300
Product Name Vices
Vise Type Drill vice
Vise Mounting Fixed Base; Screw
Jaw Opening 8.66 inch (220 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Vices - 8348206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Bench vice
Vise Mounting Fixed Base; Screw
Jaw Opening 2.76 inch (70 mm)
View Details
Vices - 104997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Milling vice
Vise Mounting Fixed Base; Bolts
Jaw Opening 2.83 inch (72 mm)
View Details
Vices - 2217531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Pcb vice
Jaw Opening 0.3937 inch (10 mm)
View Details
Vices - 7719290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Bench vice
Vise Mounting Fixed Base; Screw
Jaw Opening 7.87 inch (200 mm)
View Details