RS Components, Ltd. Vices 7719275

Description
Forged Plumbers Bench Vice 140mm
Request a Quote
Description
Forged Plumbers Bench Vice 140mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vices - 7719275 - RS Components, Ltd.
Corby, Northants, United Kingdom
Vices
7719275
Vices 7719275
Forged Plumbers Bench Vice 140mm

Forged Plumbers Bench Vice 140mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Vises
Product Number 7719275
Product Name Vices
Vise Type Bench vice
Vise Mounting Fixed Base; Screw
Jaw Opening 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Vices - 8296145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Drill vice
Vise Mounting Fixed Base; Bolts
Jaw Opening 3.94 inch (100 mm)
View Details
Vices - 7719297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Bench vice
Vise Mounting Fixed Base; Screw
Jaw Opening 7.48 inch (190 mm)
View Details
Vices - 465598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Jaw Opening 2.76 inch (70 mm)
Jaw Width 1.97 inch (50 mm)
Throat Depth 1.5 inch (38 mm)
View Details
Vices - 2325722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Jaw Opening 5.91 inch (150 mm)
Jaw Width 0.5906 inch (15 mm)
Throat Depth 2.2 inch (56 mm)
View Details