RS Components, Ltd. Vices 7522428

Description
G-Clamp Vice
Request a Quote
Description
G-Clamp Vice
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vices - 7522428 - RS Components, Ltd.
Corby, Northants, United Kingdom
Vices
7522428
Vices 7522428
G-Clamp Vice

G-Clamp Vice

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Vises
Product Number 7522428
Product Name Vices
Vise Type Bench vice
Vise Mounting Integrated Clamp; Clamp
Jaw Opening 2.36 inch (60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Vices - 126747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Jaw Width 4.25 inch (108 mm)
Throat Depth 4.25 inch (108 mm)
View Details
Vices - 2325720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Jaw Opening 3.94 inch (100 mm)
Jaw Width 4.09 inch (104 mm)
Throat Depth 1.89 inch (48 mm)
View Details
Vices - 105192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Milling vice
Vise Mounting Fixed Base; Bolts
Jaw Opening 3.7 inch (94 mm)
View Details
Vices - 2217531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Pcb vice
Jaw Opening 0.3937 inch (10 mm)
View Details