RS Components, Ltd. Conduit Fittings 761986

Description
Cutterwell & Co Ltd 20CJB5W Junction Box
Request a Quote
Description
Cutterwell & Co Ltd 20CJB5W Junction Box
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 761986 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
761986
Conduit Fittings 761986
Cutterwell & Co Ltd 20CJB5W Junction Box

Cutterwell & Co Ltd 20CJB5W Junction Box

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 761986
Product Name Conduit Fittings
Size 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2650005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.4724 inch (12 mm)
Material Nylon; Polyamide
View Details
Conduit Fittings - 1240070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 1.26 inch (32 mm)
Material Stainless; Stainless steel
View Details
Conduit Fittings - 7639245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Nipple; Nipple
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Conduit Fittings - 8722398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.9843 inch (25 mm)
Material Brass
View Details