RS Components, Ltd. Conduit Fittings 1240070

Description
316 Stainless stl IP67 Fitting 32mm M32
Request a Quote
Description
316 Stainless stl IP67 Fitting 32mm M32
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 1240070 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
1240070
Conduit Fittings 1240070
316 Stainless stl IP67 Fitting 32mm M32

316 Stainless stl IP67 Fitting 32mm M32

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 1240070
Product Name Conduit Fittings
Fitting Type External thread fitting
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 228867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Conduit Fittings - 8725946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.3937 inch (10 mm)
Material Brass
View Details
Conduit Fittings - 8722203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 8726019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.6299 inch (16 mm)
Material Brass
View Details