RS Components, Ltd. Conduit Fittings 2650005

Description
RS PRO WQG-M16B/AD15.8-P-FR
Request a Quote
Description
RS PRO WQG-M16B/AD15.8-P-FR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 2650005 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
2650005
Conduit Fittings 2650005
RS PRO WQG-M16B/AD15.8-P-FR

RS PRO WQG-M16B/AD15.8-P-FR

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 2650005
Product Name Conduit Fittings
Size 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 606046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Coupler
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Conduit Fittings - 2687451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.9843 inch (25 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 608250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Female bush
Size 0.7874 inch (20 mm)
Material Brass
View Details
Conduit Fittings - 623928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.5118 inch (13 mm)
Material Brass
View Details