RS Components, Ltd. Conduit Fittings 761949

Description
Cutterwell & Co Ltd PFA25B
Request a Quote
Description
Cutterwell & Co Ltd PFA25B
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 761949 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
761949
Conduit Fittings 761949
Cutterwell & Co Ltd PFA25B

Cutterwell & Co Ltd PFA25B

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 761949
Product Name Conduit Fittings
Size 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.6299 inch (16 mm)
Material Stainless; 316 stainless steel
View Details
Conduit Fittings - 8725930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.57 inch (40 mm)
Material Brass
View Details
Conduit Fittings - 4711287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type T piece
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Conduit Fittings - 7639245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Nipple; Nipple
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details