RS Components, Ltd. Trolley Wheels 760951

Description
Guitel Hervieu 800512 Trolley Wheel
Request a Quote
Description
Guitel Hervieu 800512 Trolley Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolley Wheels - 760951 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolley Wheels
760951
Trolley Wheels 760951
Guitel Hervieu 800512 Trolley Wheel

Guitel Hervieu 800512 Trolley Wheel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wheels
Product Number 760951
Product Name Trolley Wheels
Maximum Load 165 lbs (75 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4387799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 551 lbs (250 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Trolley Wheels - 2785961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 772 lbs (350 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Trolley Wheels - 2535463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 551 lbs (250 kg)
Wheel Diameter 9.84 inch (250 mm)
View Details
Trolley Wheels - 2478461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1984 lbs (900 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details